Camden Electronics Ltd. Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss CHDX7-222C

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:130mm; External Width - Metric:380mm; External Depth - Metric:190mm; IP Rating:IP66, IP67; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:130mm; External Width - Metric:380mm; External Depth - Metric:190mm; IP Rating:IP66, IP67; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss - 50AC9145 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss
50AC9145
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss 50AC9145
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:130mm; External Width - Metric:380mm; External Depth - Metric:190mm; IP Rating:IP66, IP67; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:130mm; External Width - Metric:380mm; External Depth - Metric:190mm; IP Rating:IP66, IP67; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC9145
Product Name Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss
Length 5.12 inch (130 mm)
Width 14.96 inch (380 mm)
Depth 7.48 inch (190 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414N4PHKLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers