Camden Electronics Ltd. Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss CHDX6-226C

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:85mm; External Width - Metric:80mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:85mm; External Width - Metric:80mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Camdenboss multipurpose enclosure (part number 50AC9133) is constructed from high-quality polycarbonate and features a grey body with a clear lid option. It is designed for various applications, providing a robust solution for housing electronic components. The enclosure measures 180mm in length, 80mm in width, and 85mm in height, making it suitable for compact installations. This enclosure is rated IP67, ensuring protection against dust and immersion in water, which is critical for outdoor or harsh environment applications. It has been impact tested to IK08, indicating a high level of resistance to mechanical impacts. The design includes a screw-type lid with a knock-out base for easy access and installation, along with PCB pillars for secure mounting of circuit boards. Captive polyamide screws are included, and a gasket is provided to enhance sealing. The enclosure can be directly mounted to walls or used with optional mounting brackets, adding versatility to its installation options. Overall, this enclosure is a practical choice for engineers seeking a durable and reliable housing solution for electronic devices.

Datasheet Summary
Powered by GS/AI

The Camdenboss multipurpose enclosure (part number 50AC9133) is constructed from high-quality polycarbonate and features a grey body with a clear lid option. It is designed for various applications, providing a robust solution for housing electronic components. The enclosure measures 180mm in length, 80mm in width, and 85mm in height, making it suitable for compact installations. This enclosure is rated IP67, ensuring protection against dust and immersion in water, which is critical for outdoor or harsh environment applications. It has been impact tested to IK08, indicating a high level of resistance to mechanical impacts. The design includes a screw-type lid with a knock-out base for easy access and installation, along with PCB pillars for secure mounting of circuit boards. Captive polyamide screws are included, and a gasket is provided to enhance sealing. The enclosure can be directly mounted to walls or used with optional mounting brackets, adding versatility to its installation options. Overall, this enclosure is a practical choice for engineers seeking a durable and reliable housing solution for electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss - 50AC9133 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss
50AC9133
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss 50AC9133
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:85mm; External Width - Metric:80mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:85mm; External Width - Metric:80mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC9133
Product Name Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Camdenboss
Length 3.35 inch (85 mm)
Width 3.15 inch (80 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers