Camden Electronics Ltd. Terminal Block, Fused, 5Pos; No. Of Positions Camdenboss CFTBN/5

Description
TERMINAL BLOCK, FUSED, 5POS; No. of Positions:5Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 5POS; No. of Positions:5Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 5Pos; No. Of Positions Camdenboss - 68C8323 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 5Pos; No. Of Positions Camdenboss
68C8323
Terminal Block, Fused, 5Pos; No. Of Positions Camdenboss 68C8323
TERMINAL BLOCK, FUSED, 5POS; No. of Positions:5Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 5POS; No. of Positions:5Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C8323
Product Name Terminal Block, Fused, 5Pos; No. Of Positions Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 7
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.123 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers