Camden Electronics Ltd. Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss CFTBN/3WP

Description
TERMINAL BLOCK, FUSED, 3POS; No. of Positions:3Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 3POS; No. of Positions:3Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss - 52X5895 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss
52X5895
Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss 52X5895
TERMINAL BLOCK, FUSED, 3POS; No. of Positions:3Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 3POS; No. of Positions:3Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52X5895
Product Name Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers