Camden Electronics Ltd. Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss CFTBN/3NE

Description
TERMINAL BLOCK, FUSED, 3POS; No. of Positions:3Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 3POS; No. of Positions:3Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss - 52X5894 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss
52X5894
Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss 52X5894
TERMINAL BLOCK, FUSED, 3POS; No. of Positions:3Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 3POS; No. of Positions:3Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52X5894
Product Name Terminal Block, Fused, 3Pos; No. Of Positions Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2845.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details