Camden Electronics Ltd. Terminal Block, Fused, 3 Position, 5X20Mm; No. Of Positions Camdenboss CFTBN/3

Description
TERMINAL BLOCK, FUSED, 3 POSITION, 5X20MM; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mmRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 3 POSITION, 5X20MM; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 3 Position, 5X20Mm; No. Of Positions Camdenboss - 68C8321 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 3 Position, 5X20Mm; No. Of Positions Camdenboss
68C8321
Terminal Block, Fused, 3 Position, 5X20Mm; No. Of Positions Camdenboss 68C8321
TERMINAL BLOCK, FUSED, 3 POSITION, 5X20MM; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mmRoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 3 POSITION, 5X20MM; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C8321
Product Name Terminal Block, Fused, 3 Position, 5X20Mm; No. Of Positions Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.74 - Screw terminal (Plate clamp) socket - 9674 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers