Camden Electronics Ltd. Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss CFTBN/2WP

Description
TERMINAL BLOCK, FUSED, 2POS; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss - 52X5893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss
52X5893
Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss 52X5893
TERMINAL BLOCK, FUSED, 2POS; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52X5893
Product Name Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15437 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-03D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.215 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers