Camden Electronics Ltd. Terminal Block, Fused, 5X20Mm; No. Of Positions Camdenboss CFTBN/1

Description
TERMINAL BLOCK, FUSED, 5X20MM; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 5X20MM; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 5X20Mm; No. Of Positions Camdenboss - 68C8319 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 5X20Mm; No. Of Positions Camdenboss
68C8319
Terminal Block, Fused, 5X20Mm; No. Of Positions Camdenboss 68C8319
TERMINAL BLOCK, FUSED, 5X20MM; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 5X20MM; No. of Positions:1Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C8319
Product Name Terminal Block, Fused, 5X20Mm; No. Of Positions Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7781-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.159 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers