Camden Electronics Ltd. Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss CDIC00007

Description
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss - 74M7039 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss
74M7039
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss 74M7039
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:400mm; External Depth - Metric:300mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M7039
Product Name Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
5 suppliers
TK Series Enclosures - 106-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers