Camden Electronics Ltd. Cable Clamp Set, Circular Conn, 4.3Mm; Connector Shell Size Camdenboss CCW1C/AF

Description
CABLE CLAMP SET, CIRCULAR CONN, 4.3MM; Connector Shell Size:-; Cable Diameter Max:4.3mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP SET, CIRCULAR CONN, 4.3MM; Connector Shell Size:-; Cable Diameter Max:4.3mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Set, Circular Conn, 4.3Mm; Connector Shell Size Camdenboss - 22AC4350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Set, Circular Conn, 4.3Mm; Connector Shell Size Camdenboss
22AC4350
Cable Clamp Set, Circular Conn, 4.3Mm; Connector Shell Size Camdenboss 22AC4350
CABLE CLAMP SET, CIRCULAR CONN, 4.3MM; Connector Shell Size:-; Cable Diameter Max:4.3mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CABLE CLAMP SET, CIRCULAR CONN, 4.3MM; Connector Shell Size:-; Cable Diameter Max:4.3mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4350
Product Name Cable Clamp Set, Circular Conn, 4.3Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-8 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details