Camden Electronics Ltd. Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss CCW1C/AD

Description
CABLE CLAMP SET, CIRCULAR CONN, 4.1MM; Connector Shell Size:-; Cable Diameter Max:3.6mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP SET, CIRCULAR CONN, 4.1MM; Connector Shell Size:-; Cable Diameter Max:3.6mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss - 22AC4348 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss
22AC4348
Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss 22AC4348
CABLE CLAMP SET, CIRCULAR CONN, 4.1MM; Connector Shell Size:-; Cable Diameter Max:3.6mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CABLE CLAMP SET, CIRCULAR CONN, 4.1MM; Connector Shell Size:-; Cable Diameter Max:3.6mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4348
Product Name Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Dome - 85820910 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details