Camden Electronics Ltd. Cable Clamp Set, Circular Conn, 7.7Mm; Connector Shell Size Camdenboss CCW1C/AC

Description
CABLE CLAMP SET, CIRCULAR CONN, 7.7MM; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CABLE CLAMP SET, CIRCULAR CONN, 7.7MM; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Set, Circular Conn, 7.7Mm; Connector Shell Size Camdenboss - 22AC4347 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Set, Circular Conn, 7.7Mm; Connector Shell Size Camdenboss
22AC4347
Cable Clamp Set, Circular Conn, 7.7Mm; Connector Shell Size Camdenboss 22AC4347
CABLE CLAMP SET, CIRCULAR CONN, 7.7MM; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CABLE CLAMP SET, CIRCULAR CONN, 7.7MM; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4347
Product Name Cable Clamp Set, Circular Conn, 7.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details