Camden Electronics Ltd. Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss CCV2C/CG

Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:4.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:4.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss - 22AC4344 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
22AC4344
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss 22AC4344
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:4.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:4.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4344
Product Name Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5/21 Thread; Clamp range 9-18mm; Neoprene insert - 70074565 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.260 inch (32 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 1604072-2 - TE Connectivity
Specs
Material Copper
Length 0.8543 inch (21.7 mm)
View Details