Camden Electronics Ltd. Cable Clamp Set, Circular Conn, 5.7Mm; Connector Shell Size Camdenboss CCV2C/AK

Description
CABLE CLAMP SET, CIRCULAR CONN, 5.7MM; Connector Shell Size:-; Cable Diameter Max:6.7mm; Strain Relief Material:Brass; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP SET, CIRCULAR CONN, 5.7MM; Connector Shell Size:-; Cable Diameter Max:6.7mm; Strain Relief Material:Brass; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Set, Circular Conn, 5.7Mm; Connector Shell Size Camdenboss - 22AC4342 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Set, Circular Conn, 5.7Mm; Connector Shell Size Camdenboss
22AC4342
Cable Clamp Set, Circular Conn, 5.7Mm; Connector Shell Size Camdenboss 22AC4342
CABLE CLAMP SET, CIRCULAR CONN, 5.7MM; Connector Shell Size:-; Cable Diameter Max:6.7mm; Strain Relief Material:Brass; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CABLE CLAMP SET, CIRCULAR CONN, 5.7MM; Connector Shell Size:-; Cable Diameter Max:6.7mm; Strain Relief Material:Brass; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4342
Product Name Cable Clamp Set, Circular Conn, 5.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822740 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 520440-1 - TE Connectivity
Specs
Material Copper
View Details