Camden Electronics Ltd. Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss CCV2C/AJ

Description
CABLE CLAMP SET, CIRCULAR CONN, 4.1MM; Connector Shell Size:-; Cable Diameter Max:6.2mm; Strain Relief Material:Brass; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP SET, CIRCULAR CONN, 4.1MM; Connector Shell Size:-; Cable Diameter Max:6.2mm; Strain Relief Material:Brass; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss - 22AC4341 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss
22AC4341
Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss 22AC4341
CABLE CLAMP SET, CIRCULAR CONN, 4.1MM; Connector Shell Size:-; Cable Diameter Max:6.2mm; Strain Relief Material:Brass; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CABLE CLAMP SET, CIRCULAR CONN, 4.1MM; Connector Shell Size:-; Cable Diameter Max:6.2mm; Strain Relief Material:Brass; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4341
Product Name Cable Clamp Set, Circular Conn, 4.1Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details