Camden Electronics Ltd. Clamp Set, 4.1-4.3Mm; Connector Shell Size Camdenboss CCV1C/CF

Description
CLAMP SET, 4.1-4.3MM; Connector Shell Size:-; Cable Diameter Max:4.3mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CLAMP SET, 4.1-4.3MM; Connector Shell Size:-; Cable Diameter Max:4.3mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Set, 4.1-4.3Mm; Connector Shell Size Camdenboss - 22AC4340 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Set, 4.1-4.3Mm; Connector Shell Size Camdenboss
22AC4340
Clamp Set, 4.1-4.3Mm; Connector Shell Size Camdenboss 22AC4340
CLAMP SET, 4.1-4.3MM; Connector Shell Size:-; Cable Diameter Max:4.3mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CLAMP SET, 4.1-4.3MM; Connector Shell Size:-; Cable Diameter Max:4.3mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4340
Product Name Clamp Set, 4.1-4.3Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm - 70075276 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 24.000 to 1.516 inch (610 to 38.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820630 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details