Camden Electronics Ltd. Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss CCV1C/CC

Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss - 22AC4337 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
22AC4337
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss 22AC4337
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:3.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4337
Product Name Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074548 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-206322-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details