Camden Electronics Ltd. Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss CCU4C/CQ

Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss - 22AC4336 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
22AC4336
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss 22AC4336
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4336
Product Name Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200160 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.591 inch (15 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-2308272-0 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details