Camden Electronics Ltd. Cable Clamp Set, Circular Conn, 5.2Mm; Connector Shell Size Camdenboss CCU4C/AQ

Description
CABLE CLAMP SET, CIRCULAR CONN, 5.2MM; Connector Shell Size:-; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP SET, CIRCULAR CONN, 5.2MM; Connector Shell Size:-; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Set, Circular Conn, 5.2Mm; Connector Shell Size Camdenboss - 22AC4333 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Set, Circular Conn, 5.2Mm; Connector Shell Size Camdenboss
22AC4333
Cable Clamp Set, Circular Conn, 5.2Mm; Connector Shell Size Camdenboss 22AC4333
CABLE CLAMP SET, CIRCULAR CONN, 5.2MM; Connector Shell Size:-; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CABLE CLAMP SET, CIRCULAR CONN, 5.2MM; Connector Shell Size:-; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4333
Product Name Cable Clamp Set, Circular Conn, 5.2Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074521 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Connector Strain Relief - 5745175-6 - TE Connectivity
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details