Camden Electronics Ltd. Cable Clamp Set, Circular Conn, 6.7Mm; Connector Shell Size Camdenboss CCU4C/AK

Description
CABLE CLAMP SET, CIRCULAR CONN, 6.7MM; Connector Shell Size:-; Cable Diameter Max:6.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP SET, CIRCULAR CONN, 6.7MM; Connector Shell Size:-; Cable Diameter Max:6.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Set, Circular Conn, 6.7Mm; Connector Shell Size Camdenboss - 22AC4331 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Set, Circular Conn, 6.7Mm; Connector Shell Size Camdenboss
22AC4331
Cable Clamp Set, Circular Conn, 6.7Mm; Connector Shell Size Camdenboss 22AC4331
CABLE CLAMP SET, CIRCULAR CONN, 6.7MM; Connector Shell Size:-; Cable Diameter Max:6.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CABLE CLAMP SET, CIRCULAR CONN, 6.7MM; Connector Shell Size:-; Cable Diameter Max:6.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4331
Product Name Cable Clamp Set, Circular Conn, 6.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details