Camden Electronics Ltd. Clamp Set, Ip68, 5.7-6.2Mm; Connector Shell Size Camdenboss CCU3C/CJ

Description
CLAMP SET, IP68, 5.7-6.2MM; Connector Shell Size:-; Cable Diameter Max:6.2mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CLAMP SET, IP68, 5.7-6.2MM; Connector Shell Size:-; Cable Diameter Max:6.2mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Set, Ip68, 5.7-6.2Mm; Connector Shell Size Camdenboss - 22AC4329 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Set, Ip68, 5.7-6.2Mm; Connector Shell Size Camdenboss
22AC4329
Clamp Set, Ip68, 5.7-6.2Mm; Connector Shell Size Camdenboss 22AC4329
CLAMP SET, IP68, 5.7-6.2MM; Connector Shell Size:-; Cable Diameter Max:6.2mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CLAMP SET, IP68, 5.7-6.2MM; Connector Shell Size:-; Cable Diameter Max:6.2mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4329
Product Name Clamp Set, Ip68, 5.7-6.2Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Straight; 18 to 32 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074439 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.850 inch (47 mm)
View Details