Camden Electronics Ltd. Cable Clamp Set, Circular Conn, 4.7Mm; Connector Shell Size Camdenboss CCU1C/AG

Description
CABLE CLAMP SET, CIRCULAR CONN, 4.7MM; Connector Shell Size:-; Cable Diameter Max:4.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP SET, CIRCULAR CONN, 4.7MM; Connector Shell Size:-; Cable Diameter Max:4.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Set, Circular Conn, 4.7Mm; Connector Shell Size Camdenboss - 22AC4328 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Set, Circular Conn, 4.7Mm; Connector Shell Size Camdenboss
22AC4328
Cable Clamp Set, Circular Conn, 4.7Mm; Connector Shell Size Camdenboss 22AC4328
CABLE CLAMP SET, CIRCULAR CONN, 4.7MM; Connector Shell Size:-; Cable Diameter Max:4.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CABLE CLAMP SET, CIRCULAR CONN, 4.7MM; Connector Shell Size:-; Cable Diameter Max:4.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4328
Product Name Cable Clamp Set, Circular Conn, 4.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Polyamide, Black, PG 11/1,4 - 10mm Clamping Range - 70074524 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5750100-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Metric Liquid Tight Strain Relief Dome - 85820920 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details