Camden Electronics Ltd. Switch, Selector, Metal, 3 Pos; No. Of Switch Positions Camdenboss CCTTSS311

Description
SWITCH, SELECTOR, METAL, 3 POS; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, METAL, 3 POS; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Metal, 3 Pos; No. Of Switch Positions Camdenboss - 88T2930 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Metal, 3 Pos; No. Of Switch Positions Camdenboss
88T2930
Switch, Selector, Metal, 3 Pos; No. Of Switch Positions Camdenboss 88T2930
SWITCH, SELECTOR, METAL, 3 POS; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, SELECTOR, METAL, 3 POS; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 88T2930
Product Name Switch, Selector, Metal, 3 Pos; No. Of Switch Positions Camdenboss
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE3K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Key Switch Heads - 2383929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details