Camden Electronics Ltd. Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss CCTTSS211

Description
SWITCH, SELECTOR, METAL, 2 POS; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, METAL, 2 POS; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss - 88T2926 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss
88T2926
Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss 88T2926
SWITCH, SELECTOR, METAL, 2 POS; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, SELECTOR, METAL, 2 POS; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 88T2926
Product Name Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383911 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details