Camden Electronics Ltd. Switch, Flush, Metal, Red; Switch Operation Camdenboss CCTTR30RD

Description
SWITCH, FLUSH, METAL, RED; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:250V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, FLUSH, METAL, RED; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:250V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Flush, Metal, Red; Switch Operation Camdenboss - 88T2922 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Flush, Metal, Red; Switch Operation Camdenboss
88T2922
Switch, Flush, Metal, Red; Switch Operation Camdenboss 88T2922
SWITCH, FLUSH, METAL, RED; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:250V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, FLUSH, METAL, RED; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:250V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 88T2922
Product Name Switch, Flush, Metal, Red; Switch Operation Camdenboss
Actuator Specifications Flush Pushbutton
Terminal Type Solder Terminals; Quick Connect, Solder
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4031JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details