Camden Electronics Ltd. Switch, Flush, Metal, Green; Switch Operation Camdenboss CCTTR30GW

Description
SWITCH, FLUSH, METAL, GREEN; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:250V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, FLUSH, METAL, GREEN; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:250V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Flush, Metal, Green; Switch Operation Camdenboss - 88T2921 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Flush, Metal, Green; Switch Operation Camdenboss
88T2921
Switch, Flush, Metal, Green; Switch Operation Camdenboss 88T2921
SWITCH, FLUSH, METAL, GREEN; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:250V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, FLUSH, METAL, GREEN; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:400V; Contact Voltage DC Nom:250V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 88T2921
Product Name Switch, Flush, Metal, Green; Switch Operation Camdenboss
Actuator Specifications Flush Pushbutton
Terminal Type Solder Terminals; Quick Connect, Solder
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928454 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details