Camden Electronics Ltd. Switch, E-Stop, 40Mm, Plastic, Red; Contact Configuration Camdenboss CCTPM40LR

Description
SWITCH, E-STOP, 40MM, PLASTIC, RED; Contact Configuration:-; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage AC Nom:24V; Contact Voltage DC Nom:250V; Pushbutton Actuator RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, 40MM, PLASTIC, RED; Contact Configuration:-; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage AC Nom:24V; Contact Voltage DC Nom:250V; Pushbutton Actuator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, 40Mm, Plastic, Red; Contact Configuration Camdenboss - 88T2890 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, 40Mm, Plastic, Red; Contact Configuration Camdenboss
88T2890
Switch, E-Stop, 40Mm, Plastic, Red; Contact Configuration Camdenboss 88T2890
SWITCH, E-STOP, 40MM, PLASTIC, RED; Contact Configuration:-; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage AC Nom:24V; Contact Voltage DC Nom:250V; Pushbutton Actuator RoHS Compliant: Yes

SWITCH, E-STOP, 40MM, PLASTIC, RED; Contact Configuration:-; Switch Operation:-; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage AC Nom:24V; Contact Voltage DC Nom:250V; Pushbutton Actuator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 88T2890
Product Name Switch, E-Stop, 40Mm, Plastic, Red; Contact Configuration Camdenboss
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Maximum AC Voltage Rating 24 volts
Maximum DC Voltage Rating 24 volts
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers