Camden Electronics Ltd. Circular Conn, Rcpt, 5Pos, Cable Mount; Product Range Camdenboss CCT1S1/05

Description
CIRCULAR CONN, RCPT, 5POS, CABLE MOUNT; Product Range:CamCirc CCT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 5POS, CABLE MOUNT; Product Range:CamCirc CCT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 5Pos, Cable Mount; Product Range Camdenboss - 22AC4322 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Cable Mount; Product Range Camdenboss
22AC4322
Circular Conn, Rcpt, 5Pos, Cable Mount; Product Range Camdenboss 22AC4322
CIRCULAR CONN, RCPT, 5POS, CABLE MOUNT; Product Range:CamCirc CCT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, CABLE MOUNT; Product Range:CamCirc CCT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4322
Product Name Circular Conn, Rcpt, 5Pos, Cable Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers