Camden Electronics Ltd. Circular Conn, Rcpt, 3Pos, Cable Mount; Product Range Camdenboss CCT1S1/03

Description
CIRCULAR CONN, RCPT, 3POS, CABLE MOUNT; Product Range:CamCirc CCT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 3POS, CABLE MOUNT; Product Range:CamCirc CCT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 3Pos, Cable Mount; Product Range Camdenboss - 22AC4321 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Cable Mount; Product Range Camdenboss
22AC4321
Circular Conn, Rcpt, 3Pos, Cable Mount; Product Range Camdenboss 22AC4321
CIRCULAR CONN, RCPT, 3POS, CABLE MOUNT; Product Range:CamCirc CCT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, CABLE MOUNT; Product Range:CamCirc CCT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4321
Product Name Circular Conn, Rcpt, 3Pos, Cable Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details