Camden Electronics Ltd. Circular Conn, Rcpt, 16Pos, Panel Mount; Product Range Camdenboss CCM4S1/16

Description
CIRCULAR CONN, RCPT, 16POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 16POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 16Pos, Panel Mount; Product Range Camdenboss - 22AC4319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16Pos, Panel Mount; Product Range Camdenboss
22AC4319
Circular Conn, Rcpt, 16Pos, Panel Mount; Product Range Camdenboss 22AC4319
CIRCULAR CONN, RCPT, 16POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4319
Product Name Circular Conn, Rcpt, 16Pos, Panel Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details