Camden Electronics Ltd. Circular Conn, Rcpt, 12Pos, Panel Mount; Product Range Camdenboss CCM3S1/12

Description
CIRCULAR CONN, RCPT, 12POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 12POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 12Pos, Panel Mount; Product Range Camdenboss - 22AC4318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Panel Mount; Product Range Camdenboss
22AC4318
Circular Conn, Rcpt, 12Pos, Panel Mount; Product Range Camdenboss 22AC4318
CIRCULAR CONN, RCPT, 12POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4318
Product Name Circular Conn, Rcpt, 12Pos, Panel Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Adapters - KFMY - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details