Camden Electronics Ltd. Circular Conn, Rcpt, 5Pos, Panel Mount; Product Range Camdenboss CCM2S1/05

Description
CIRCULAR CONN, RCPT, 5POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 5POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 5Pos, Panel Mount; Product Range Camdenboss - 22AC4315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Panel Mount; Product Range Camdenboss
22AC4315
Circular Conn, Rcpt, 5Pos, Panel Mount; Product Range Camdenboss 22AC4315
CIRCULAR CONN, RCPT, 5POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4315
Product Name Circular Conn, Rcpt, 5Pos, Panel Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.3102 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers