CIRCULAR CONN, RCPT, 5POS, PANEL MOUNT; Product Range:CamCirc CCM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22AC4312 |
| Product Name | Circular Conn, Rcpt, 5Pos, Panel Mount; Product Range Camdenboss |
| Connector Type | Circular / Cylindrical Connectors |