Camden Electronics Ltd. Circular Conn, Rcpt, 7Pos, Panel Mount; Product Range Camdenboss CCE2S1/07

Description
CIRCULAR CONN, RCPT, 7POS, PANEL MOUNT; Product Range:CamCirc CCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 7POS, PANEL MOUNT; Product Range:CamCirc CCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 7Pos, Panel Mount; Product Range Camdenboss - 22AC4309 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Panel Mount; Product Range Camdenboss
22AC4309
Circular Conn, Rcpt, 7Pos, Panel Mount; Product Range Camdenboss 22AC4309
CIRCULAR CONN, RCPT, 7POS, PANEL MOUNT; Product Range:CamCirc CCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, PANEL MOUNT; Product Range:CamCirc CCE Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4309
Product Name Circular Conn, Rcpt, 7Pos, Panel Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details