Camden Electronics Ltd. Circular Conn, Rcpt, 19Pos, Panel Mount; Product Range Camdenboss CCB3S1/19

Description
CIRCULAR CONN, RCPT, 19POS, PANEL MOUNT; Product Range:CamCirc CCB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 19POS, PANEL MOUNT; Product Range:CamCirc CCB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 19Pos, Panel Mount; Product Range Camdenboss - 22AC4303 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Panel Mount; Product Range Camdenboss
22AC4303
Circular Conn, Rcpt, 19Pos, Panel Mount; Product Range Camdenboss 22AC4303
CIRCULAR CONN, RCPT, 19POS, PANEL MOUNT; Product Range:CamCirc CCB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, PANEL MOUNT; Product Range:CamCirc CCB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4303
Product Name Circular Conn, Rcpt, 19Pos, Panel Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products