Camden Electronics Ltd. Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Camdenboss CCB1S1/04

Description
CIRCULAR CONN, RCPT, 4POS, PANEL MOUNT; Product Range:CamCirc CCB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 4POS, PANEL MOUNT; Product Range:CamCirc CCB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Camdenboss - 22AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Camdenboss
22AC4297
Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Camdenboss 22AC4297
CIRCULAR CONN, RCPT, 4POS, PANEL MOUNT; Product Range:CamCirc CCB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, PANEL MOUNT; Product Range:CamCirc CCB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4297
Product Name Circular Conn, Rcpt, 4Pos, Panel Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Barrier Blocks - 1920-1368-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details