Camden Electronics Ltd. Circular Conn, Plug, 16Pos, Cable Mount; Product Range Camdenboss CCA4P1/A16

Description
CIRCULAR CONN, PLUG, 16POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 16POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 16Pos, Cable Mount; Product Range Camdenboss - 22AC4294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16Pos, Cable Mount; Product Range Camdenboss
22AC4294
Circular Conn, Plug, 16Pos, Cable Mount; Product Range Camdenboss 22AC4294
CIRCULAR CONN, PLUG, 16POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4294
Product Name Circular Conn, Plug, 16Pos, Cable Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers