Camden Electronics Ltd. Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss CCA2P1/A05

Description
CIRCULAR CONN, PLUG, 5POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 5POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss - 22AC4287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss
22AC4287
Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss 22AC4287
CIRCULAR CONN, PLUG, 5POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4287
Product Name Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details