Camden Electronics Ltd. Circular Conn, Plug, 4Pos, Cable Mount; Product Range Camdenboss CCA2P1/A04

Description
CIRCULAR CONN, PLUG, 4POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 4POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 4Pos, Cable Mount; Product Range Camdenboss - 22AC4286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable Mount; Product Range Camdenboss
22AC4286
Circular Conn, Plug, 4Pos, Cable Mount; Product Range Camdenboss 22AC4286
CIRCULAR CONN, PLUG, 4POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4286
Product Name Circular Conn, Plug, 4Pos, Cable Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers