Camden Electronics Ltd. Circular Conn, Plug, 3Pos, Cable Mount; Product Range Camdenboss CCA2P1/A03

Description
CIRCULAR CONN, PLUG, 3POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 3POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 3Pos, Cable Mount; Product Range Camdenboss - 22AC4285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable Mount; Product Range Camdenboss
22AC4285
Circular Conn, Plug, 3Pos, Cable Mount; Product Range Camdenboss 22AC4285
CIRCULAR CONN, PLUG, 3POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4285
Product Name Circular Conn, Plug, 3Pos, Cable Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details