Camden Electronics Ltd. Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss CCA1P1/A05

Description
CIRCULAR CONN, PLUG, 5POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 5POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss - 22AC4281 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss
22AC4281
Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss 22AC4281
CIRCULAR CONN, PLUG, 5POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, CABLE MOUNT; Product Range:CamCirc CCA Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC4281
Product Name Circular Conn, Plug, 5Pos, Cable Mount; Product Range Camdenboss
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details