Camden Electronics Ltd. Piface Microstack Enclosure, Hips, Black; For Use With Camdenboss CBRPP-MS-BLK

Description
PIFACE MICROSTACK ENCLOSURE, HIPS, BLACK; For Use With:Raspberry Pi Model B+ & PiFace MicroStack Board; External Height:34mm; External Width:65.1mm; External Depth:89.4mm; Enclosure Material:Polystyrene ; Body Colour:Black; Product RoHS Compliant: Yes
Description
PIFACE MICROSTACK ENCLOSURE, HIPS, BLACK; For Use With:Raspberry Pi Model B+ & PiFace MicroStack Board; External Height:34mm; External Width:65.1mm; External Depth:89.4mm; Enclosure Material:Polystyrene ; Body Colour:Black; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Piface Microstack Enclosure, Hips, Black; For Use With Camdenboss - 31Y0687 - Newark, An Avnet Company
Chicago, IL, United States
Piface Microstack Enclosure, Hips, Black; For Use With Camdenboss
31Y0687
Piface Microstack Enclosure, Hips, Black; For Use With Camdenboss 31Y0687
PIFACE MICROSTACK ENCLOSURE, HIPS, BLACK; For Use With:Raspberry Pi Model B+ & PiFace MicroStack Board; External Height:34mm; External Width:65.1mm; External Depth:89.4mm; Enclosure Material:Polystyrene ; Body Colour:Black; Product RoHS Compliant: Yes

PIFACE MICROSTACK ENCLOSURE, HIPS, BLACK; For Use With:Raspberry Pi Model B+ & PiFace MicroStack Board; External Height:34mm; External Width:65.1mm; External Depth:89.4mm; Enclosure Material:Polystyrene; Body Colour:Black; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 31Y0687
Product Name Piface Microstack Enclosure, Hips, Black; For Use With Camdenboss
Length 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHK8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers