Camden Electronics Ltd. Piface Enclosure, Red, Camera Cutout; For Use With Camdenboss CBRPF-RED-C

Description
PIFACE ENCLOSURE, RED, CAMERA CUTOUT; For Use With:Raspberry Pi & Pi Face Board; External Height:31.9mm; External Width:60.4mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Color:Red; Product Range:-; Features:Red RoHS Compliant: NA
Description
PIFACE ENCLOSURE, RED, CAMERA CUTOUT; For Use With:Raspberry Pi & Pi Face Board; External Height:31.9mm; External Width:60.4mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Color:Red; Product Range:-; Features:Red RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Piface Enclosure, Red, Camera Cutout is designed specifically for housing Raspberry Pi and Pi Face boards. It features a high-gloss finish and is constructed from high-impact polystyrene, ensuring durability. The enclosure is wall-mountable and includes pre-cut slots for easy access to the Raspberry Pi camera, which can be opened with a flat-headed screwdriver. It comes with four rubber feet for stability and includes two LED light pipes and four actuators. The external dimensions are 31.9mm in height, 60.4mm in width, and 94.9mm in depth. This enclosure is suitable for projects requiring a robust and accessible housing solution for Raspberry Pi applications.

Datasheet Summary
Powered by GS/AI

The Piface Enclosure, Red, Camera Cutout is designed specifically for housing Raspberry Pi and Pi Face boards. It features a high-gloss finish and is constructed from high-impact polystyrene, ensuring durability. The enclosure is wall-mountable and includes pre-cut slots for easy access to the Raspberry Pi camera, which can be opened with a flat-headed screwdriver. It comes with four rubber feet for stability and includes two LED light pipes and four actuators. The external dimensions are 31.9mm in height, 60.4mm in width, and 94.9mm in depth. This enclosure is suitable for projects requiring a robust and accessible housing solution for Raspberry Pi applications.

Suppliers

Company
Product
Description
Supplier Links
Piface Enclosure, Red, Camera Cutout; For Use With Camdenboss - 95W3073 - Newark, An Avnet Company
Chicago, IL, United States
Piface Enclosure, Red, Camera Cutout; For Use With Camdenboss
95W3073
Piface Enclosure, Red, Camera Cutout; For Use With Camdenboss 95W3073
PIFACE ENCLOSURE, RED, CAMERA CUTOUT; For Use With:Raspberry Pi & Pi Face Board; External Height:31.9mm; External Width:60.4mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Color:Red; Product Range:-; Features:Red RoHS Compliant: NA

PIFACE ENCLOSURE, RED, CAMERA CUTOUT; For Use With:Raspberry Pi & Pi Face Board; External Height:31.9mm; External Width:60.4mm; External Depth:94.9mm; Enclosure Material:Polystyrene; Body Color:Red; Product Range:-; Features:Red RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95W3073
Product Name Piface Enclosure, Red, Camera Cutout; For Use With Camdenboss
Length 1.26 inch (31.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, White/green; Enclosure Type Takachi - 38AC2571 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details