Camden Electronics Ltd. Pi Camera Enclosure, Hips, Carbon Fibre; For Use With Camdenboss CBRPC-CAR

Description
PI CAMERA ENCLOSURE, HIPS, CARBON FIBRE; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene ; Body Color:Carbon; Product Range:-; Features:Carbon RoHS Compliant: NA
Datasheet
Description
PI CAMERA ENCLOSURE, HIPS, CARBON FIBRE; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene ; Body Color:Carbon; Product Range:-; Features:Carbon RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pi Camera Enclosure, Hips, Carbon Fibre; For Use With Camdenboss - 96W2808 - Newark, An Avnet Company
Chicago, IL, United States
Pi Camera Enclosure, Hips, Carbon Fibre; For Use With Camdenboss
96W2808
Pi Camera Enclosure, Hips, Carbon Fibre; For Use With Camdenboss 96W2808
PI CAMERA ENCLOSURE, HIPS, CARBON FIBRE; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene ; Body Color:Carbon; Product Range:-; Features:Carbon RoHS Compliant: NA

PI CAMERA ENCLOSURE, HIPS, CARBON FIBRE; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene; Body Color:Carbon; Product Range:-; Features:Carbon RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96W2808
Product Name Pi Camera Enclosure, Hips, Carbon Fibre; For Use With Camdenboss
Length 1.59 inch (40.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 3.54 to 23.62 inch (90 to 600 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details