Camden Electronics Ltd. Enclosure, Polystyrene, Clr, Riot Board; For Use With Camdenboss CBDBRB-CLR

Description
ENCLOSURE, POLYSTYRENE, CLR, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet
Description
ENCLOSURE, POLYSTYRENE, CLR, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polystyrene, Clr, Riot Board; For Use With Camdenboss - 83X7111 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polystyrene, Clr, Riot Board; For Use With Camdenboss
83X7111
Enclosure, Polystyrene, Clr, Riot Board; For Use With Camdenboss 83X7111
ENCLOSURE, POLYSTYRENE, CLR, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

ENCLOSURE, POLYSTYRENE, CLR, RIOT BOARD; For Use With:RIoT Development Board; External Height:79.6mm; External Width:35.7mm; External Depth:123mm; Enclosure Material:ABS; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X7111
Product Name Enclosure, Polystyrene, Clr, Riot Board; For Use With Camdenboss
Length 3.13 inch (79.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details