Camden Electronics Ltd. Arduino Uno Enclosure, Hips, Carbon; For Use With Camdenboss CBARD-CAR

Description
ARDUINO UNO ENCLOSURE, HIPS, CARBON; For Use With:Arduino Uno Board; External Height:44mm; External Width:57.3mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Colour:Carbon; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: NA
Datasheet
Description
ARDUINO UNO ENCLOSURE, HIPS, CARBON; For Use With:Arduino Uno Board; External Height:44mm; External Width:57.3mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Colour:Carbon; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arduino Uno Enclosure, Hips, Carbon; For Use With Camdenboss - 11X2868 - Newark, An Avnet Company
Chicago, IL, United States
Arduino Uno Enclosure, Hips, Carbon; For Use With Camdenboss
11X2868
Arduino Uno Enclosure, Hips, Carbon; For Use With Camdenboss 11X2868
ARDUINO UNO ENCLOSURE, HIPS, CARBON; For Use With:Arduino Uno Board; External Height:44mm; External Width:57.3mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Colour:Carbon; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: NA

ARDUINO UNO ENCLOSURE, HIPS, CARBON; For Use With:Arduino Uno Board; External Height:44mm; External Width:57.3mm; External Depth:94.9mm; Enclosure Material:Polystyrene; Body Colour:Carbon; Product Range:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 11X2868
Product Name Arduino Uno Enclosure, Hips, Carbon; For Use With Camdenboss
Length 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
TK Series Enclosures - 111-509 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers