Camden Electronics Ltd. Case, 19, Silver, 3U; Rack U Height Camdenboss C19G3363S

Description
CASE, 19", SILVER, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:5.22"; RoHS Compliant: Yes
Datasheet
Description
CASE, 19", SILVER, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:5.22"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Silver, 3U; Rack U Height Camdenboss - 31M0706 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Silver, 3U; Rack U Height Camdenboss
31M0706
Case, 19, Silver, 3U; Rack U Height Camdenboss 31M0706
CASE, 19", SILVER, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:5.22"; RoHS Compliant: Yes

CASE, 19", SILVER, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:5.22"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31M0706
Product Name Case, 19, Silver, 3U; Rack U Height Camdenboss
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Machining tool storage - NCS6024 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details