Camden Electronics Ltd. Case, 19, Black, 3U; Rack U Height Camdenboss C19G3363B

Description
CASE, 19", BLACK, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:5.22"; RoHS Compliant: Yes
Description
CASE, 19", BLACK, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:5.22"; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Camdenboss 19" rack mount case, part number 23M8802, is designed for electronic and telecommunication equipment installation in 19,Äù cabinets. It features a robust construction with a 3mm thick aluminum front panel and a 1mm thick steel shell, ensuring durability. The case has a height of 3U (132.5mm) and a depth of 363mm, making it suitable for various applications. It includes front and rear internal supports for mounting trays or PCBs and is secured with 10 M4 screws for stability. Customization options are available for sizes, colors, cutouts, mounting, and printing, allowing for tailored solutions to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The Camdenboss 19" rack mount case, part number 23M8802, is designed for electronic and telecommunication equipment installation in 19,Äù cabinets. It features a robust construction with a 3mm thick aluminum front panel and a 1mm thick steel shell, ensuring durability. The case has a height of 3U (132.5mm) and a depth of 363mm, making it suitable for various applications. It includes front and rear internal supports for mounting trays or PCBs and is secured with 10 M4 screws for stability. Customization options are available for sizes, colors, cutouts, mounting, and printing, allowing for tailored solutions to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Black, 3U; Rack U Height Camdenboss - 23M8802 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Black, 3U; Rack U Height Camdenboss
23M8802
Case, 19, Black, 3U; Rack U Height Camdenboss 23M8802
CASE, 19", BLACK, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:5.22"; RoHS Compliant: Yes

CASE, 19", BLACK, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:5.22"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 23M8802
Product Name Case, 19, Black, 3U; Rack U Height Camdenboss
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Punching tool storage - N5PAEG-3801L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details