Camden Electronics Ltd. Case, 19, Silver, 1U; Rack U Height Camdenboss C19G1363S

Description
CASE, 19", SILVER, 1U; Rack U Height:1U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:43.6mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:1.72"; RoHS Compliant: Yes
Datasheet
Description
CASE, 19", SILVER, 1U; Rack U Height:1U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:43.6mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:1.72"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Silver, 1U; Rack U Height Camdenboss - 31M0702 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Silver, 1U; Rack U Height Camdenboss
31M0702
Case, 19, Silver, 1U; Rack U Height Camdenboss 31M0702
CASE, 19", SILVER, 1U; Rack U Height:1U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:43.6mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:1.72"; RoHS Compliant: Yes

CASE, 19", SILVER, 1U; Rack U Height:1U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:43.6mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:1.72"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31M0702
Product Name Case, 19, Silver, 1U; Rack U Height Camdenboss
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
R2V vertical drawer cabinets - RL-5HDG30004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details