Camden Electronics Ltd. Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss BIM4003-BLK/PG

Description
PANEL LID CASE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet
Description
PANEL LID CASE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss - 99Y0754 - Newark, An Avnet Company
Chicago, IL, United States
Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss
99Y0754
Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss 99Y0754
PANEL LID CASE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

PANEL LID CASE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0754
Product Name Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss
Length 1.38 inch (35 mm)
Width 2.2 inch (56 mm)
Depth 3.35 inch (85 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details